Vishay Intertechnology, Inc. RES 13 OHM 1/4W .5% AXIAL CMF5013R000DHBF

Description
RES 13ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/4W .5% AXIAL - CMF5013R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/4W .5% AXIAL
CMF5013R000DHBF
RES 13 OHM 1/4W .5% AXIAL CMF5013R000DHBF
RES 13ohm 1/4W .5% AXIAL

RES 13ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013R000DHBF-ND
Through Hole Resistors CMF5013R000DHBF-ND
13 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13 .5% T-2 B14 Vishay - 67P5675 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13 .5% T-2 B14 Vishay
67P5675
Cmf-50 13 .5% T-2 B14 Vishay 67P5675
CMF-50 13 .5% T-2 B14

CMF-50 13 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R000DHBF CMF5013R000DHBF-ND 67P5675
Product Name RES 13 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 13 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details