Vishay Intertechnology, Inc. RES 13.7K OHM 1% 50PPM 1/4W CMF5013K700FHEB

Description
RES 13.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 13.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1% 50PPM 1/4W - CMF5013K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1% 50PPM 1/4W
CMF5013K700FHEB
RES 13.7K OHM 1% 50PPM 1/4W CMF5013K700FHEB
RES 13.7Kohm 1% 50PPM 1/4W

RES 13.7Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF5013K700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 13.7K OHM 1/4W 1% AXIAL Product overview: CMF5013K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5013K700FHEB can be used for catalog matching and distributor lookup.

RES 13.7K OHM 1/4W 1% AXIAL Product overview: CMF5013K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5013K700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF13.7KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.7KQFCT-ND
Through Hole Resistors CMF13.7KQFCT-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF13.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.7KQFTR-ND
Through Hole Resistors CMF13.7KQFTR-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.7K 1% T-2 Eb E3 Vishay - 67P5672 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.7K 1% T-2 Eb E3 Vishay
67P5672
Cmf-50 13.7K 1% T-2 Eb E3 Vishay 67P5672
CMF-50 13.7K 1% T-2 EB e3

CMF-50 13.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5013K700FHEB 53-CMF5013K700FHEB CMF13.7KQFCT-ND 67P5672
Product Name RES 13.7K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors Cmf-50 13.7K 1% T-2 Eb E3 Vishay
Resistance Range 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details