Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W 1% AXIAL CMF5013K700FHEA

Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W 1% AXIAL - CMF5013K700FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W 1% AXIAL
CMF5013K700FHEA
RES 13.7K OHM 1/4W 1% AXIAL CMF5013K700FHEA
RES 13.7Kohm 1/4W 1% AXIAL

RES 13.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013K700FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013K700FHEA-ND
Through Hole Resistors CMF5013K700FHEA-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.7K 1% T-2 Ea E3 Vishay - 67P5671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.7K 1% T-2 Ea E3 Vishay
67P5671
Cmf-50 13.7K 1% T-2 Ea E3 Vishay 67P5671
CMF-50 13.7K 1% T-2 EA e3

CMF-50 13.7K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013K700FHEA CMF5013K700FHEA-ND 67P5671
Product Name RES 13.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 13.7K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers