Vishay Intertechnology, Inc. RES 13.3K OHM 1/4W 1% AXIAL CMF5013K300FKR6

Description
RES 13.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/4W 1% AXIAL - CMF5013K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/4W 1% AXIAL
CMF5013K300FKR6
RES 13.3K OHM 1/4W 1% AXIAL CMF5013K300FKR6
RES 13.3Kohm 1/4W 1% AXIAL

RES 13.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013K300FKR6-ND
Through Hole Resistors CMF5013K300FKR6-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.3K 1% T-1 Re6 Vishay - 67P5669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.3K 1% T-1 Re6 Vishay
67P5669
Cmf-50 13.3K 1% T-1 Re6 Vishay 67P5669
CMF-50 13.3K 1% T-1 RE6

CMF-50 13.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013K300FKR6 CMF5013K300FKR6-ND 67P5669
Product Name RES 13.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 13.3K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers