Vishay Intertechnology, Inc. Metal Film Resistors - CMF5013K300BHBF

Description
Metal Film Resistors - Through Hole CMF-50 13.3K .1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 13.3K .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5013K300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5013K300BHBF
Metal Film Resistors - CMF5013K300BHBF
Metal Film Resistors - Through Hole CMF-50 13.3K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-50 13.3K .1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5013K300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013K300BHBF-ND
Through Hole Resistors CMF5013K300BHBF-ND
13.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5013K300BHBF CMF5013K300BHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details