Vishay Intertechnology, Inc. RES 13K OHM 1/4W 5% AXIAL CMF5013K000JKEK

Description
RES 13Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/4W 5% AXIAL - CMF5013K000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/4W 5% AXIAL
CMF5013K000JKEK
RES 13K OHM 1/4W 5% AXIAL CMF5013K000JKEK
RES 13Kohm 1/4W 5% AXIAL

RES 13Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013K000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013K000JKEK-ND
Through Hole Resistors CMF5013K000JKEK-ND
13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5013K000JKEK CMF5013K000JKEK-ND
Product Name RES 13K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details