Vishay Intertechnology, Inc. RES 137 OHM 1/4W 1% AXIAL CMF50137R00FKEB

Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W 1% AXIAL - CMF50137R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% AXIAL
CMF50137R00FKEB
RES 137 OHM 1/4W 1% AXIAL CMF50137R00FKEB
RES 137ohm 1/4W 1% AXIAL

RES 137ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50137R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50137R00FKEB-ND
Through Hole Resistors CMF50137R00FKEB-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50137R00FKEB CMF50137R00FKEB-ND
Product Name RES 137 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details