Vishay Intertechnology, Inc. Through Hole Resistors CMF50137R00FHEB

Description
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF137QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF137QFTR-ND
Through Hole Resistors CMF137QFTR-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF137QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF137QFCT-ND
Through Hole Resistors CMF137QFCT-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
137 OHM 4W Resistor - 53-CMF50137R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
137 OHM 4W Resistor
53-CMF50137R00FHEB
137 OHM 4W Resistor 53-CMF50137R00FHEB
RES 137 OHM 1/4W 1% AXIAL Product overview: CMF50137R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 137 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50137R00FHEB can be used for catalog matching and distributor lookup.

RES 137 OHM 1/4W 1% AXIAL Product overview: CMF50137R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 137 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50137R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 137 OHM 1/4W 1% AXIAL - CMF50137R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% AXIAL
CMF50137R00FHEB
RES 137 OHM 1/4W 1% AXIAL CMF50137R00FHEB
RES 137ohm 1/4W 1% AXIAL

RES 137ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 137 1% T-2 Eb E3 Vishay - 67P5718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 137 1% T-2 Eb E3 Vishay
67P5718
Cmf-50 137 1% T-2 Eb E3 Vishay 67P5718
CMF-50 137 1% T-2 EB e3

CMF-50 137 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF137QFTR-ND 53-CMF50137R00FHEB CMF50137R00FHEB 67P5718
Product Name Through Hole Resistors 137 OHM 4W Resistor RES 137 OHM 1/4W 1% AXIAL Cmf-50 137 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers