Vishay Intertechnology, Inc. RES 137K OHM 1/4W 1% AXIAL CMF50137K00FHEK

Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W 1% AXIAL - CMF50137K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W 1% AXIAL
CMF50137K00FHEK
RES 137K OHM 1/4W 1% AXIAL CMF50137K00FHEK
RES 137Kohm 1/4W 1% AXIAL

RES 137Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50137K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50137K00FHEK-ND
Through Hole Resistors CMF50137K00FHEK-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 137K 1% T-2 Ek E3 Vishay - 67P5710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 137K 1% T-2 Ek E3 Vishay
67P5710
Cmf-50 137K 1% T-2 Ek E3 Vishay 67P5710
CMF-50 137K 1% T-2 EK e3

CMF-50 137K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50137K00FHEK CMF50137K00FHEK-ND 67P5710
Product Name RES 137K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 137K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details