Vishay Intertechnology, Inc. RES 137K OHM 1% 50PPM 1/4W CMF50137K00FHEB

Description
RES 137Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 137Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1% 50PPM 1/4W - CMF50137K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1% 50PPM 1/4W
CMF50137K00FHEB
RES 137K OHM 1% 50PPM 1/4W CMF50137K00FHEB
RES 137Kohm 1% 50PPM 1/4W

RES 137Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF137KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF137KQFTR-ND
Through Hole Resistors CMF137KQFTR-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 137K 1% T-2 Eb E3 Vishay - 67P5709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 137K 1% T-2 Eb E3 Vishay
67P5709
Cmf-50 137K 1% T-2 Eb E3 Vishay 67P5709
CMF-50 137K 1% T-2 EB e3

CMF-50 137K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50137K00FHEB CMF137KQFTR-ND 67P5709
Product Name RES 137K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 137K 1% T-2 Eb E3 Vishay
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers