Vishay Intertechnology, Inc. RES 133 OHM 1/4W 1% AXIAL CMF50133R00FKEA

Description
RES 133ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/4W 1% AXIAL - CMF50133R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W 1% AXIAL
CMF50133R00FKEA
RES 133 OHM 1/4W 1% AXIAL CMF50133R00FKEA
RES 133ohm 1/4W 1% AXIAL

RES 133ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50133R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50133R00FKEA-ND
Through Hole Resistors CMF50133R00FKEA-ND
133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 133 1% T-1 Ea E3 Vishay - 67P5706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 133 1% T-1 Ea E3 Vishay
67P5706
Cmf-50 133 1% T-1 Ea E3 Vishay 67P5706
CMF-50 133 1% T-1 EA e3

CMF-50 133 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50133R00FKEA CMF50133R00FKEA-ND 67P5706
Product Name RES 133 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 133 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers