Vishay Intertechnology, Inc. 133 OHM 4W Resistor CMF50133R00FHEB

Description
RES 133 OHM 1/4W 1% AXIAL Product overview: CMF50133R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50133R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 133 OHM 1/4W 1% AXIAL Product overview: CMF50133R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50133R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133 OHM 4W Resistor - 53-CMF50133R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133 OHM 4W Resistor
53-CMF50133R00FHEB
133 OHM 4W Resistor 53-CMF50133R00FHEB
RES 133 OHM 1/4W 1% AXIAL Product overview: CMF50133R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50133R00FHEB can be used for catalog matching and distributor lookup.

RES 133 OHM 1/4W 1% AXIAL Product overview: CMF50133R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50133R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF133QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133QFCT-ND
Through Hole Resistors CMF133QFCT-ND
133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF133QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133QFTR-ND
Through Hole Resistors CMF133QFTR-ND
133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133 OHM 1/4W 1% AXIAL - CMF50133R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W 1% AXIAL
CMF50133R00FHEB
RES 133 OHM 1/4W 1% AXIAL CMF50133R00FHEB
RES 133ohm 1/4W 1% AXIAL

RES 133ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 133 1% T-2 Eb E3 Vishay - 67P5705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 133 1% T-2 Eb E3 Vishay
67P5705
Cmf-50 133 1% T-2 Eb E3 Vishay 67P5705
CMF-50 133 1% T-2 EB e3

CMF-50 133 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50133R00FHEB CMF133QFCT-ND CMF50133R00FHEB 67P5705
Product Name 133 OHM 4W Resistor Through Hole Resistors RES 133 OHM 1/4W 1% AXIAL Cmf-50 133 1% T-2 Eb E3 Vishay
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details