Vishay Intertechnology, Inc. RES 130 OHM 1/4W 1% AXIAL CMF50130R00FHEB

Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 1% AXIAL - CMF50130R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 1% AXIAL
CMF50130R00FHEB
RES 130 OHM 1/4W 1% AXIAL CMF50130R00FHEB
RES 130ohm 1/4W 1% AXIAL

RES 130ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF130QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF130QFCT-ND
Through Hole Resistors CMF130QFCT-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF130QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF130QFTR-ND
Through Hole Resistors CMF130QFTR-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
130 OHM 4W Resistor - 53-CMF50130R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130 OHM 4W Resistor
53-CMF50130R00FHEB
130 OHM 4W Resistor 53-CMF50130R00FHEB
RES 130 OHM 1/4W 1% AXIAL Product overview: CMF50130R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50130R00FHEB can be used for catalog matching and distributor lookup.

RES 130 OHM 1/4W 1% AXIAL Product overview: CMF50130R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50130R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50130R00FHEB CMF130QFCT-ND 53-CMF50130R00FHEB
Product Name RES 130 OHM 1/4W 1% AXIAL Through Hole Resistors 130 OHM 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details