Vishay Intertechnology, Inc. RES 130K OHM 1/4W .1% AXIAL CMF50130K00BEBF

Description
RES 130Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/4W .1% AXIAL - CMF50130K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W .1% AXIAL
CMF50130K00BEBF
RES 130K OHM 1/4W .1% AXIAL CMF50130K00BEBF
RES 130Kohm 1/4W .1% AXIAL

RES 130Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50130K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50130K00BEBF-ND
Through Hole Resistors CMF50130K00BEBF-ND
130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 130K .1% T-9 B14 Vishay - 67P5688 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 130K .1% T-9 B14 Vishay
67P5688
Cmf-50 130K .1% T-9 B14 Vishay 67P5688
CMF-50 130K .1% T-9 B14

CMF-50 130K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50130K00BEBF CMF50130K00BEBF-ND 67P5688
Product Name RES 130K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 130K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details