Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R700FHEB

Description
12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF12.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.7QFTR-ND
Through Hole Resistors CMF12.7QFTR-ND
12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7 OHM 1% 50PPM 1/4W - CMF5012R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1% 50PPM 1/4W
CMF5012R700FHEB
RES 12.7 OHM 1% 50PPM 1/4W CMF5012R700FHEB
RES 12.7ohm 1% 50PPM 1/4W

RES 12.7ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 12.7 1% T-2 Eb E3 Vishay - 67P5594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.7 1% T-2 Eb E3 Vishay
67P5594
Cmf-50 12.7 1% T-2 Eb E3 Vishay 67P5594
CMF-50 12.7 1% T-2 EB e3

CMF-50 12.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF12.7QFTR-ND CMF5012R700FHEB 67P5594
Product Name Through Hole Resistors RES 12.7 OHM 1% 50PPM 1/4W Cmf-50 12.7 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details