Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R700DHR6

Description
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R700DHR6-ND
Through Hole Resistors CMF5012R700DHR6-ND
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7 OHM 1/4W .5% AXIAL - CMF5012R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/4W .5% AXIAL
CMF5012R700DHR6
RES 12.7 OHM 1/4W .5% AXIAL CMF5012R700DHR6
RES 12.7ohm 1/4W .5% AXIAL

RES 12.7ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 12.7 .5% T-2 Re6 Vishay - 67P5593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.7 .5% T-2 Re6 Vishay
67P5593
Cmf-50 12.7 .5% T-2 Re6 Vishay 67P5593
CMF-50 12.7 .5% T-2 RE6

CMF-50 12.7 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R700DHR6-ND CMF5012R700DHR6 67P5593
Product Name Through Hole Resistors RES 12.7 OHM 1/4W .5% AXIAL Cmf-50 12.7 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details