Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R700DHEB

Description
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R700DHEB-ND
Through Hole Resistors CMF5012R700DHEB-ND
12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7 OHM 1/4W .5% AXIAL - CMF5012R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/4W .5% AXIAL
CMF5012R700DHEB
RES 12.7 OHM 1/4W .5% AXIAL CMF5012R700DHEB
RES 12.7ohm 1/4W .5% AXIAL

RES 12.7ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5012R700DHEB-ND CMF5012R700DHEB
Product Name Through Hole Resistors RES 12.7 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers