Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R400FHEB

Description
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF12.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.4QFTR-ND
Through Hole Resistors CMF12.4QFTR-ND
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4 OHM 1% 50PPM 1/4W - CMF5012R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1% 50PPM 1/4W
CMF5012R400FHEB
RES 12.4 OHM 1% 50PPM 1/4W CMF5012R400FHEB
RES 12.4ohm 1% 50PPM 1/4W

RES 12.4ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 12.4 1% T-2 Eb E3 Vishay - 67P5589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.4 1% T-2 Eb E3 Vishay
67P5589
Cmf-50 12.4 1% T-2 Eb E3 Vishay 67P5589
CMF-50 12.4 1% T-2 EB e3

CMF-50 12.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF12.4QFTR-ND CMF5012R400FHEB 67P5589
Product Name Through Hole Resistors RES 12.4 OHM 1% 50PPM 1/4W Cmf-50 12.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details