Vishay Intertechnology, Inc. RES 12.1 OHM 1/4W 1% AXIAL CMF5012R100FKEB

Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W 1% AXIAL - CMF5012R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W 1% AXIAL
CMF5012R100FKEB
RES 12.1 OHM 1/4W 1% AXIAL CMF5012R100FKEB
RES 12.1ohm 1/4W 1% AXIAL

RES 12.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R100FKEB-ND
Through Hole Resistors CMF5012R100FKEB-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1 1% T-1 Eb E3 Vishay - 67P5584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1 1% T-1 Eb E3 Vishay
67P5584
Cmf-50 12.1 1% T-1 Eb E3 Vishay 67P5584
CMF-50 12.1 1% T-1 EB e3

CMF-50 12.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R100FKEB CMF5012R100FKEB-ND 67P5584
Product Name RES 12.1 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 12.1 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers