Vishay Intertechnology, Inc. RES 12.1 OHM 1/4W 1% AXIAL CMF5012R100FHEK

Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W 1% AXIAL - CMF5012R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W 1% AXIAL
CMF5012R100FHEK
RES 12.1 OHM 1/4W 1% AXIAL CMF5012R100FHEK
RES 12.1ohm 1/4W 1% AXIAL

RES 12.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R100FHEK-ND
Through Hole Resistors CMF5012R100FHEK-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1 1% T-2 Ek E3 Vishay - 67P5583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1 1% T-2 Ek E3 Vishay
67P5583
Cmf-50 12.1 1% T-2 Ek E3 Vishay 67P5583
CMF-50 12.1 1% T-2 EK e3

CMF-50 12.1 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R100FHEK CMF5012R100FHEK-ND 67P5583
Product Name RES 12.1 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 12.1 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details