Vishay Intertechnology, Inc. RES 12.1 OHM 1/4W .1% AXIAL CMF5012R100BEBF

Description
RES 12.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W .1% AXIAL - CMF5012R100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W .1% AXIAL
CMF5012R100BEBF
RES 12.1 OHM 1/4W .1% AXIAL CMF5012R100BEBF
RES 12.1ohm 1/4W .1% AXIAL

RES 12.1ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012R100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R100BEBF-ND
Through Hole Resistors CMF5012R100BEBF-ND
12.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1 .1% T-9 B14 Vishay - 67P5580 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1 .1% T-9 B14 Vishay
67P5580
Cmf-50 12.1 .1% T-9 B14 Vishay 67P5580
CMF-50 12.1 .1% T-9 B14

CMF-50 12.1 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R100BEBF CMF5012R100BEBF-ND 67P5580
Product Name RES 12.1 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 12.1 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers