Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5012R000FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5012R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5012R000FKR6
Vishay/DaleMetal Film Resistors - CMF5012R000FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5012R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R000FKR6-ND
Through Hole Resistors CMF5012R000FKR6-ND
12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 12 Ohm, +/1 Percent, 100 Ppm Vishay - 40C4861 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 12 Ohm, +/1 Percent, 100 Ppm Vishay
40C4861
Cmf50, 12 Ohm, +/1 Percent, 100 Ppm Vishay 40C4861
CMF50, 12 Ohm, +/- 1 Percent, 100 ppm

CMF50, 12 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R000FKR6 CMF5012R000FKR6-ND 40C4861
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf50, 12 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details