Vishay Intertechnology, Inc. RES 12.4K OHM 1/4W 1% AXIAL CMF5012K400FHEB

Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/4W 1% AXIAL - CMF5012K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W 1% AXIAL
CMF5012K400FHEB
RES 12.4K OHM 1/4W 1% AXIAL CMF5012K400FHEB
RES 12.4Kohm 1/4W 1% AXIAL

RES 12.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF12.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.4KQFTR-ND
Through Hole Resistors CMF12.4KQFTR-ND
12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF12.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.4KQFCT-ND
Through Hole Resistors CMF12.4KQFCT-ND
12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5012K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 12.4K OHM 1/4W 1% AXIAL Product overview: CMF5012K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5012K400FHEB can be used for catalog matching and distributor lookup.

RES 12.4K OHM 1/4W 1% AXIAL Product overview: CMF5012K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5012K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5012K400FHEB CMF12.4KQFTR-ND 53-CMF5012K400FHEB
Product Name RES 12.4K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details