Vishay Intertechnology, Inc. Through Hole Resistors CMF5012K400BHRE

Description
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012K400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K400BHRE-ND
Through Hole Resistors CMF5012K400BHRE-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/4W .1% AXIAL - CMF5012K400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W .1% AXIAL
CMF5012K400BHRE
RES 12.4K OHM 1/4W .1% AXIAL CMF5012K400BHRE
RES 12.4Kohm 1/4W .1% AXIAL

RES 12.4Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 12.4K .1% T-2 R36 Vishay - 67P5570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.4K .1% T-2 R36 Vishay
67P5570
Cmf-50 12.4K .1% T-2 R36 Vishay 67P5570
CMF-50 12.4K .1% T-2 R36

CMF-50 12.4K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K400BHRE-ND CMF5012K400BHRE 67P5570
Product Name Through Hole Resistors RES 12.4K OHM 1/4W .1% AXIAL Cmf-50 12.4K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers