Vishay Intertechnology, Inc. Through Hole Resistors CMF5012K400BHBF

Description
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012K400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K400BHBF-ND
Through Hole Resistors CMF5012K400BHBF-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/4W .1% AXIAL - CMF5012K400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W .1% AXIAL
CMF5012K400BHBF
RES 12.4K OHM 1/4W .1% AXIAL CMF5012K400BHBF
RES 12.4Kohm 1/4W .1% AXIAL

RES 12.4Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 12.4K .1% T-2 B14 Vishay - 67P5569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.4K .1% T-2 B14 Vishay
67P5569
Cmf-50 12.4K .1% T-2 B14 Vishay 67P5569
CMF-50 12.4K .1% T-2 B14

CMF-50 12.4K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K400BHBF-ND CMF5012K400BHBF 67P5569
Product Name Through Hole Resistors RES 12.4K OHM 1/4W .1% AXIAL Cmf-50 12.4K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details