Vishay Precision Group Through Hole Resistors CMF5012K100FHEB

Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF12.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1KQFCT-ND
Through Hole Resistors CMF12.1KQFCT-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF12.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1KQFTR-ND
Through Hole Resistors CMF12.1KQFTR-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1K OHM 1% 50PPM 1/4W - CMF5012K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1% 50PPM 1/4W
CMF5012K100FHEB
RES 12.1K OHM 1% 50PPM 1/4W CMF5012K100FHEB
RES 12.1Kohm 1% 50PPM 1/4W

RES 12.1Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5563 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%; Resistance Vishay
67P5563
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%; Resistance Vishay 67P5563
METAL FILM RESISTOR, 12.1 KOHM, 250 MW, 1%; Resistance:12.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.1 KOHM, 250 MW, 1%; Resistance:12.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8062 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8062
Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8062
METAL FILM RESISTOR, 12.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:12.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 12.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:12.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF12.1KQFCT-ND CMF5012K100FHEB 67P5563 83R8062
Product Name Through Hole Resistors RES 12.1K OHM 1% 50PPM 1/4W Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%; Resistance Vishay Metal Film Resistor, 12.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details