Vishay Intertechnology, Inc. RES 12.1K OHM 1/4W 1% AXIAL CMF5012K100FEEK

Description
RES 12.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/4W 1% AXIAL - CMF5012K100FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W 1% AXIAL
CMF5012K100FEEK
RES 12.1K OHM 1/4W 1% AXIAL CMF5012K100FEEK
RES 12.1Kohm 1/4W 1% AXIAL

RES 12.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012K100FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100FEEK-ND
Through Hole Resistors CMF5012K100FEEK-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1K 1% T-9 Ek E3 Vishay - 67P5562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1K 1% T-9 Ek E3 Vishay
67P5562
Cmf-50 12.1K 1% T-9 Ek E3 Vishay 67P5562
CMF-50 12.1K 1% T-9 EK e3

CMF-50 12.1K 1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K100FEEK CMF5012K100FEEK-ND 67P5562
Product Name RES 12.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 12.1K 1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details