Vishay Intertechnology, Inc. Through Hole Resistors CMF5012K100FEBF

Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012K100FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100FEBF-ND
Through Hole Resistors CMF5012K100FEBF-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1K OHM 1/4W 1% AXIAL - CMF5012K100FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W 1% AXIAL
CMF5012K100FEBF
RES 12.1K OHM 1/4W 1% AXIAL CMF5012K100FEBF
RES 12.1Kohm 1/4W 1% AXIAL

RES 12.1Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 12.1K 1% T-9 B14 Vishay - 67P5561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1K 1% T-9 B14 Vishay
67P5561
Cmf-50 12.1K 1% T-9 B14 Vishay 67P5561
CMF-50 12.1K 1% T-9 B14

CMF-50 12.1K 1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K100FEBF-ND CMF5012K100FEBF 67P5561
Product Name Through Hole Resistors RES 12.1K OHM 1/4W 1% AXIAL Cmf-50 12.1K 1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers