Vishay Intertechnology, Inc. METAL FILM,1/10W,12.1K,.1%,25PPM,TR CMF5012K100BER6

Description
METAL FILM,1/10W,12.1K,.1% ,25PPM,TR
Request a Quote Datasheet
Description
METAL FILM,1/10W,12.1K,.1% ,25PPM,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/10W,12.1K,.1%,25PPM,TR - CMF5012K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/10W,12.1K,.1%,25PPM,TR
CMF5012K100BER6
METAL FILM,1/10W,12.1K,.1%,25PPM,TR CMF5012K100BER6
METAL FILM,1/10W,12.1K,.1% ,25PPM,TR

METAL FILM,1/10W,12.1K,.1%,25PPM,TR

Supplier's Site
Through Hole Resistors - CMF5012K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100BER6-ND
Through Hole Resistors CMF5012K100BER6-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1K .1% T-9 Re6 Vishay - 67P5560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1K .1% T-9 Re6 Vishay
67P5560
Cmf-50 12.1K .1% T-9 Re6 Vishay 67P5560
CMF-50 12.1K .1% T-9 RE6

CMF-50 12.1K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K100BER6 CMF5012K100BER6-ND 67P5560
Product Name METAL FILM,1/10W,12.1K,.1%,25PPM,TR Through Hole Resistors Cmf-50 12.1K .1% T-9 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details