Vishay Intertechnology, Inc. RES 12.1K OHM 1/4W .1% AXIAL CMF5012K100BEEK

Description
RES 12.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/4W .1% AXIAL - CMF5012K100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W .1% AXIAL
CMF5012K100BEEK
RES 12.1K OHM 1/4W .1% AXIAL CMF5012K100BEEK
RES 12.1Kohm 1/4W .1% AXIAL

RES 12.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012K100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100BEEK-ND
Through Hole Resistors CMF5012K100BEEK-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12.1K .1% T-9 Ek E3 Vishay - 67P5559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12.1K .1% T-9 Ek E3 Vishay
67P5559
Cmf-50 12.1K .1% T-9 Ek E3 Vishay 67P5559
CMF-50 12.1K .1% T-9 EK e3

CMF-50 12.1K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K100BEEK CMF5012K100BEEK-ND 67P5559
Product Name RES 12.1K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 12.1K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers