Vishay Intertechnology, Inc. Metal Film Resistors - CMF5012K100BEBF

Description
Metal Film Resistors - Through Hole 12.1Kohm .1% 25PPM 1/8W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 12.1Kohm .1% 25PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5012K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5012K100BEBF
Metal Film Resistors - CMF5012K100BEBF
Metal Film Resistors - Through Hole 12.1Kohm .1% 25PPM 1/8W

Metal Film Resistors - Through Hole 12.1Kohm .1% 25PPM 1/8W

Supplier's Site
Through Hole Resistors - CMF5012K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100BEBF-ND
Through Hole Resistors CMF5012K100BEBF-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5012K100BEBF CMF5012K100BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details