Vishay Intertechnology, Inc. Through Hole Resistors CMF5012K000JNEA

Description
12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K000JNEA-ND
Through Hole Resistors CMF5012K000JNEA-ND
12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/4W 5% AXIAL - CMF5012K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 5% AXIAL
CMF5012K000JNEA
RES 12K OHM 1/4W 5% AXIAL CMF5012K000JNEA
RES 12Kohm 1/4W 5% AXIAL

RES 12Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 12K 5% T-00 Ea E3 Vishay - 67P5557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12K 5% T-00 Ea E3 Vishay
67P5557
Cmf-50 12K 5% T-00 Ea E3 Vishay 67P5557
CMF-50 12K 5% T-00 EA e3

CMF-50 12K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K000JNEA-ND CMF5012K000JNEA 67P5557
Product Name Through Hole Resistors RES 12K OHM 1/4W 5% AXIAL Cmf-50 12K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers