Vishay Intertechnology, Inc. RES 12K OHM 1/4W 2% AXIAL CMF5012K000GKBF

Description
RES 12Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W 2% AXIAL - CMF5012K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 2% AXIAL
CMF5012K000GKBF
RES 12K OHM 1/4W 2% AXIAL CMF5012K000GKBF
RES 12Kohm 1/4W 2% AXIAL

RES 12Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K000GKBF-ND
Through Hole Resistors CMF5012K000GKBF-ND
12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 12K 2% T-1 B14 Vishay - 67P5555 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12K 2% T-1 B14 Vishay
67P5555
Cmf-50 12K 2% T-1 B14 Vishay 67P5555
CMF-50 12K 2% T-1 B14

CMF-50 12K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K000GKBF CMF5012K000GKBF-ND 67P5555
Product Name RES 12K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 12K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details