Vishay Intertechnology, Inc. RES 12K OHM 1/4W 1% AXIAL CMF5012K000FKEK

Description
RES 12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W 1% AXIAL - CMF5012K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 1% AXIAL
CMF5012K000FKEK
RES 12K OHM 1/4W 1% AXIAL CMF5012K000FKEK
RES 12Kohm 1/4W 1% AXIAL

RES 12Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K000FKEK-ND
Through Hole Resistors CMF5012K000FKEK-ND
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5012K000FKEK CMF5012K000FKEK-ND
Product Name RES 12K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details