Vishay Intertechnology, Inc. Through Hole Resistors CMF50127R00FKEB

Description
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50127R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50127R00FKEB-ND
Through Hole Resistors CMF50127R00FKEB-ND
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127 OHM 1/4W 1% AXIAL - CMF50127R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/4W 1% AXIAL
CMF50127R00FKEB
RES 127 OHM 1/4W 1% AXIAL CMF50127R00FKEB
RES 127ohm 1/4W 1% AXIAL

RES 127ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 127 1% T-1 Eb E3 Vishay - 67P5656 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 127 1% T-1 Eb E3 Vishay
67P5656
Cmf-50 127 1% T-1 Eb E3 Vishay 67P5656
CMF-50 127 1% T-1 EB e3

CMF-50 127 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50127R00FKEB-ND CMF50127R00FKEB 67P5656
Product Name Through Hole Resistors RES 127 OHM 1/4W 1% AXIAL Cmf-50 127 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details