Vishay Intertechnology, Inc. RES 127 OHM 1/4W 1% AXIAL CMF50127R00FHEK

Description
RES 127ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/4W 1% AXIAL - CMF50127R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/4W 1% AXIAL
CMF50127R00FHEK
RES 127 OHM 1/4W 1% AXIAL CMF50127R00FHEK
RES 127ohm 1/4W 1% AXIAL

RES 127ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50127R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50127R00FHEK-ND
Through Hole Resistors CMF50127R00FHEK-ND
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 127 1% T-2 Ek E3 Vishay - 67P5655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 127 1% T-2 Ek E3 Vishay
67P5655
Cmf-50 127 1% T-2 Ek E3 Vishay 67P5655
CMF-50 127 1% T-2 EK e3

CMF-50 127 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50127R00FHEK CMF50127R00FHEK-ND 67P5655
Product Name RES 127 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 127 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers