Vishay Intertechnology, Inc. Through Hole Resistors CMF50127R00FHEB

Description
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF127QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF127QFTR-ND
Through Hole Resistors CMF127QFTR-ND
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127 OHM 1% 50PPM 1/4W - CMF50127R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1% 50PPM 1/4W
CMF50127R00FHEB
RES 127 OHM 1% 50PPM 1/4W CMF50127R00FHEB
RES 127ohm 1% 50PPM 1/4W

RES 127ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 127 1% T-2 Eb E3 Vishay - 67P5654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 127 1% T-2 Eb E3 Vishay
67P5654
Cmf-50 127 1% T-2 Eb E3 Vishay 67P5654
CMF-50 127 1% T-2 EB e3

CMF-50 127 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF127QFTR-ND CMF50127R00FHEB 67P5654
Product Name Through Hole Resistors RES 127 OHM 1% 50PPM 1/4W Cmf-50 127 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers