Vishay Intertechnology, Inc. Metal Film Resistors - CMF50127K00FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 127Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 127Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50127K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50127K00FHEB
Metal Film Resistors - CMF50127K00FHEB
Metal Film Resistors - Through Hole 1/8watt 127Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 127Kohms 1%

Supplier's Site
Through Hole Resistors - CMF127KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF127KQFTR-ND
Through Hole Resistors CMF127KQFTR-ND
127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 127K 1% T-2 Eb E3 Vishay - 67P5647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 127K 1% T-2 Eb E3 Vishay
67P5647
Cmf-50 127K 1% T-2 Eb E3 Vishay 67P5647
CMF-50 127K 1% T-2 EB e3

CMF-50 127K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50127K00FHEB CMF127KQFTR-ND 67P5647
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 127K 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details