Vishay Intertechnology, Inc. Through Hole Resistors CMF50127K00BHEK

Description
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50127K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50127K00BHEK-ND
Through Hole Resistors CMF50127K00BHEK-ND
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127K OHM 1/4W .1% AXIAL - CMF50127K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/4W .1% AXIAL
CMF50127K00BHEK
RES 127K OHM 1/4W .1% AXIAL CMF50127K00BHEK
RES 127Kohm 1/4W .1% AXIAL

RES 127Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 127K .1% T-2 Ek E3 Vishay - 67P5642 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 127K .1% T-2 Ek E3 Vishay
67P5642
Cmf-50 127K .1% T-2 Ek E3 Vishay 67P5642
CMF-50 127K .1% T-2 EK e3

CMF-50 127K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50127K00BHEK-ND CMF50127K00BHEK 67P5642
Product Name Through Hole Resistors RES 127K OHM 1/4W .1% AXIAL Cmf-50 127K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details