VISHAY INTERTECHNOLOGY, INC.
CMF50124R00FHEK -- RES 124 OHM 1/4W 1% AXIAL
Vishay Intertechnology, Inc.
RES 124 OHM 1/4W 1% AXIAL
CMF50124R00FHEK
Description
RES 124ohm 1/4W 1% AXIAL
-
ASAP Semiconductor LLC
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
RES 124ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Suppliers
Cmf-50 124 1% T-2 Ek E3 Vishay
67P5632
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
CMF50124R00FHEK |
67P5632 |
|
Product Name
|
RES 124 OHM 1/4W 1% AXIAL |
Cmf-50 124 1% T-2 Ek E3 Vishay |
|
Mounting / Packaging
|
Axial Leads
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details