Vishay Intertechnology, Inc. RES 124 OHM 1/4W 1% AXIAL CMF50124R00FHEB

Description
RES 124ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/4W 1% AXIAL - CMF50124R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/4W 1% AXIAL
CMF50124R00FHEB
RES 124 OHM 1/4W 1% AXIAL CMF50124R00FHEB
RES 124ohm 1/4W 1% AXIAL

RES 124ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF124QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF124QFCT-ND
Through Hole Resistors CMF124QFCT-ND
124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF124QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF124QFTR-ND
Through Hole Resistors CMF124QFTR-ND
124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.25 W 124 ohm Resistor - 53-CMF50124R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 124 ohm Resistor
53-CMF50124R00FHEB
Through-Hole 0.25 W 124 ohm Resistor 53-CMF50124R00FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 124 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50124R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 124 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 124 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50124R00FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 124 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50124R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 124 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 124 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50124R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50124R00FHEB CMF124QFCT-ND 53-CMF50124R00FHEB
Product Name RES 124 OHM 1/4W 1% AXIAL Through Hole Resistors Through-Hole 0.25 W 124 ohm Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details