Vishay Intertechnology, Inc. RES 124K OHM 1% 50PPM 1/4W CMF50124K00FHEB

Description
RES 124Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 124Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1% 50PPM 1/4W - CMF50124K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1% 50PPM 1/4W
CMF50124K00FHEB
RES 124K OHM 1% 50PPM 1/4W CMF50124K00FHEB
RES 124Kohm 1% 50PPM 1/4W

RES 124Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF50124K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 124K OHM 1/4W 1% AXIAL Product overview: CMF50124K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50124K00FHEB can be used for catalog matching and distributor lookup.

RES 124K OHM 1/4W 1% AXIAL Product overview: CMF50124K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50124K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF124KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF124KQFCT-ND
Through Hole Resistors CMF124KQFCT-ND
124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF124KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF124KQFTR-ND
Through Hole Resistors CMF124KQFTR-ND
124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF50124K00FHEB 53-CMF50124K00FHEB CMF124KQFCT-ND
Product Name RES 124K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors
Resistance Range 124000 ohms 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers