Vishay Intertechnology, Inc. RES 121 OHM 1/4W 1% AXIAL CMF50121R00FHEK

Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/4W 1% AXIAL - CMF50121R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/4W 1% AXIAL
CMF50121R00FHEK
RES 121 OHM 1/4W 1% AXIAL CMF50121R00FHEK
RES 121ohm 1/4W 1% AXIAL

RES 121ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50121R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50121R00FHEK-ND
Through Hole Resistors CMF50121R00FHEK-ND
121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 121 1% T-2 Ek E3 Vishay - 67P5622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 121 1% T-2 Ek E3 Vishay
67P5622
Cmf-50 121 1% T-2 Ek E3 Vishay 67P5622
CMF-50 121 1% T-2 EK e3

CMF-50 121 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50121R00FHEK CMF50121R00FHEK-ND 67P5622
Product Name RES 121 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 121 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details