Vishay Intertechnology, Inc. Through Hole Resistors CMF50121K00DHEB

Description
121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50121K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50121K00DHEB-ND
Through Hole Resistors CMF50121K00DHEB-ND
121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1/4W .5% AXIAL - CMF50121K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/4W .5% AXIAL
CMF50121K00DHEB
RES 121K OHM 1/4W .5% AXIAL CMF50121K00DHEB
RES 121Kohm 1/4W .5% AXIAL

RES 121Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 121K .5% T-2 Eb E3 Vishay - 67P5613 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 121K .5% T-2 Eb E3 Vishay
67P5613
Cmf-50 121K .5% T-2 Eb E3 Vishay 67P5613
CMF-50 121K .5% T-2 EB e3

CMF-50 121K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50121K00DHEB-ND CMF50121K00DHEB 67P5613
Product Name Through Hole Resistors RES 121K OHM 1/4W .5% AXIAL Cmf-50 121K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers