Vishay Intertechnology, Inc. Metal Film Resistors - CMF50120R00GKR6

Description
Metal Film Resistors - Through Hole CMF-50 120 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 120 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50120R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50120R00GKR6
Metal Film Resistors - CMF50120R00GKR6
Metal Film Resistors - Through Hole CMF-50 120 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 120 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF50120R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50120R00GKR6-ND
Through Hole Resistors CMF50120R00GKR6-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 120 2% T-1 Re6 Vishay - 67P5612 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 120 2% T-1 Re6 Vishay
67P5612
Cmf-50 120 2% T-1 Re6 Vishay 67P5612
CMF-50 120 2% T-1 RE6

CMF-50 120 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50120R00GKR6 CMF50120R00GKR6-ND 67P5612
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 120 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details