Vishay Intertechnology, Inc. Through Hole Resistors CMF50120R00GKBF

Description
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50120R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50120R00GKBF-ND
Through Hole Resistors CMF50120R00GKBF-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50120R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50120R00GKBF
Metal Film Resistors - CMF50120R00GKBF
Metal Film Resistors - Through Hole CMF-50 120 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 120 2% T-1 B14

Supplier's Site
Cmf-50 120 2% T-1 B14 Vishay - 67P5611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 120 2% T-1 B14 Vishay
67P5611
Cmf-50 120 2% T-1 B14 Vishay 67P5611
CMF-50 120 2% T-1 B14

CMF-50 120 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50120R00GKBF-ND CMF50120R00GKBF 67P5611
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 120 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details