Vishay Intertechnology, Inc. RES 120K OHM 1/4W 5% AXIAL CMF50120K00JNEA

Description
RES 120Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W 5% AXIAL - CMF50120K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W 5% AXIAL
CMF50120K00JNEA
RES 120K OHM 1/4W 5% AXIAL CMF50120K00JNEA
RES 120Kohm 1/4W 5% AXIAL

RES 120Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50120K00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50120K00JNEA-ND
Through Hole Resistors CMF50120K00JNEA-ND
120 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 120K 5% T-00 Ea E3 Vishay - 67P5599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 120K 5% T-00 Ea E3 Vishay
67P5599
Cmf-50 120K 5% T-00 Ea E3 Vishay 67P5599
CMF-50 120K 5% T-00 EA e3

CMF-50 120K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50120K00JNEA CMF50120K00JNEA-ND 67P5599
Product Name RES 120K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 120K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details