Vishay Intertechnology, Inc. RES 11.8 OHM 1% 50PPM 1/4W CMF5011R800FHEB

Description
RES 11.8ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 11.8ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1% 50PPM 1/4W - CMF5011R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1% 50PPM 1/4W
CMF5011R800FHEB
RES 11.8 OHM 1% 50PPM 1/4W CMF5011R800FHEB
RES 11.8ohm 1% 50PPM 1/4W

RES 11.8ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF11.8QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.8QFTR-ND
Through Hole Resistors CMF11.8QFTR-ND
11.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 11.8 1% T-2 Eb E3 Vishay - 67P5525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.8 1% T-2 Eb E3 Vishay
67P5525
Cmf-50 11.8 1% T-2 Eb E3 Vishay 67P5525
CMF-50 11.8 1% T-2 EB e3

CMF-50 11.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011R800FHEB CMF11.8QFTR-ND 67P5525
Product Name RES 11.8 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 11.8 1% T-2 Eb E3 Vishay
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details