Vishay Intertechnology, Inc. Through Hole Resistors CMF5011R700DHBF

Description
11.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5011R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011R700DHBF-ND
Through Hole Resistors CMF5011R700DHBF-ND
11.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5011R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5011R700DHBF
Metal Film Resistors - CMF5011R700DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 11.7 .5% T-2 B14 Vishay - 67P5523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.7 .5% T-2 B14 Vishay
67P5523
Cmf-50 11.7 .5% T-2 B14 Vishay 67P5523
CMF-50 11.7 .5% T-2 B14

CMF-50 11.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011R700DHBF-ND CMF5011R700DHBF 67P5523
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 11.7 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 11.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details