Vishay Intertechnology, Inc. RES 11.5 OHM 1/4W 1% AXIAL CMF5011R500FHEB

Description
RES 11.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/4W 1% AXIAL - CMF5011R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/4W 1% AXIAL
CMF5011R500FHEB
RES 11.5 OHM 1/4W 1% AXIAL CMF5011R500FHEB
RES 11.5ohm 1/4W 1% AXIAL

RES 11.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.5QFTR-ND
Through Hole Resistors CMF11.5QFTR-ND
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 11.5 1% T-2 Eb E3 Vishay - 67P5521 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.5 1% T-2 Eb E3 Vishay
67P5521
Cmf-50 11.5 1% T-2 Eb E3 Vishay 67P5521
CMF-50 11.5 1% T-2 EB e3

CMF-50 11.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011R500FHEB CMF11.5QFTR-ND 67P5521
Product Name RES 11.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 11.5 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details